Hubbell Incorporated Decorator AC Switch RCD101I

Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD101 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD101I - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD101I
Decorator AC Switch RCD101I
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD101 MODEL
  • STANDARD ROCKER TYPE
  • PLASTIC (BASE) MATERIAL
  • 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE
  • IVORY COLOR
  • (2) SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RCD101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD101I
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4904B - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details