Hubbell Incorporated Decorator AC Switch RCD303I

Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD303 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD303 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD303I - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD303I
Decorator AC Switch RCD303I
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE IVORY COLOR (2) THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD303 MODEL
  • STANDARD ROCKER TYPE
  • PLASTIC (BASE) MATERIAL
  • 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE
  • IVORY COLOR
  • (2) THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RCD303 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD303I
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4802L - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details