Hubbell Incorporated Combination Switch/Receptacle RCD108W

Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet
Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD108W - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD108W
Combination Switch/Receptacle RCD108W
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
  • DECORATOR TYPE
  • WHITE COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RCD108 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD108W
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4802RED - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details