Hubbell Incorporated Combination Switch/Receptacle RC308AL

Description
DUPLEX TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
DUPLEX TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RC308AL - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RC308AL
Combination Switch/Receptacle RC308AL
DUPLEX TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
  • DUPLEX TYPE
  • ALMOND COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RC308AL
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details