Hubbell Incorporated Combination Switch/Receptacle RC108ITR

Description
IVORY COLOR UL, CSA APPROVAL 120 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND RC108 MODEL
Datasheet
Description
IVORY COLOR UL, CSA APPROVAL 120 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND RC108 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RC108ITR - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RC108ITR
Combination Switch/Receptacle RC108ITR
IVORY COLOR UL, CSA APPROVAL 120 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND RC108 MODEL
  • IVORY COLOR
  • UL, CSA APPROVAL
  • 120 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • RC108 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RC108ITR
Product Name Combination Switch/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
STANDARD AC SWITCH - RS315W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Manual On/Off
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details