Hubbell Incorporated STANDARD AC SWITCH RS315W

Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TEMPERATURE RATING -20 TO 60 DEG C
Datasheet
Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TEMPERATURE RATING -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD AC SWITCH - RS315W - Hubbell Incorporated
Orange, CT, USA
STANDARD AC SWITCH
RS315W
STANDARD AC SWITCH RS315W
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL WHITE COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TEMPERATURE RATING -20 TO 60 DEG C
  • TOGGLE TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • WHITE COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • TEMPERATURE RATING -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS315W
Product Name STANDARD AC SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switch - RS10PI - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details