Hubbell Incorporated Dimmer Switch RAY103PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY103P MODEL
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY103P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RAY103PLA - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RAY103PLA
Dimmer Switch RAY103PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY103P MODEL
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RAY103P MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RAY103PLA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Standard AC Switch - CSB115B - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details