Hubbell Incorporated Standard AC Switch CSB115B

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB115B - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CSB115B
Standard AC Switch CSB115B
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BROWN HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • CSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CSB115B
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4804RED - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details