Hubbell Incorporated Dimmer Switch RAY103PAL

Description
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RAY MODEL
Datasheet
Description
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RAY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RAY103PAL - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RAY103PAL
Dimmer Switch RAY103PAL
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RAY MODEL
  • WALL DIMMER TYPE
  • ALMOND FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RAY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RAY103PAL
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details