Hubbell Incorporated Lighting Control CX162S16TNS

Description
Lighting Control Panel (Secondary) 120 ~ 277VAC DPST-NO
Datasheet
Description
Lighting Control Panel (Secondary) 120 ~ 277VAC DPST-NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - CX162S16TNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
CX162S16TNS
Lighting Control CX162S16TNS
Lighting Control Panel (Secondary) 120 ~ 277VAC DPST-NO

Lighting Control Panel (Secondary) 120 ~ 277VAC DPST-NO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number CX162S16TNS
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Standard AC Switch - 4802L - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details