Hubbell Wiring Device-Kellems Outdoor Lampholder PAR1-W

Description
WHITE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST
Datasheet
Description
WHITE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - PAR1-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outdoor Lampholder
PAR1-W
Outdoor Lampholder PAR1-W
WHITE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST

WHITE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number PAR1-W
Product Name Outdoor Lampholder
Lamp Base Holder Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 176047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - 341-DU4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Terminal Leads
View Details