LIGHT DUTY, HIGH STRENGTH TYPE
27 INCH MESH LENGTH
2.5 INCH MIN. CABLE OUTER DIAMETER
2.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
10600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
LIGHT DUTY, HIGH STRENGTH TYPE
27 INCH MESH LENGTH
2.5 INCH MIN. CABLE OUTER DIAMETER
2.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
10600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
LIGHT DUTY, HIGH STRENGTH TYPE
27 INCH MESH LENGTH
2.5 INCH MIN. CABLE OUTER DIAMETER
2.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
10600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND