Hubbell Incorporated Pre-Configured Patch Panel P648UF19

Description
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 1.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
Datasheet
Description
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 1.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P648UF19 - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P648UF19
Pre-Configured Patch Panel P648UF19
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 1.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
  • 0.09 INCH ALUMINUM MATERIAL
  • 19 INCH W X 1.5 INCH D X 7 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • RACK MOUNTING
  • 48 PORT(S)
  • 6 CATEGORY
  • UNIVERSAL WIRING CODE
  • SPEEDGAIN[R] BRAND
  • TYPE HINGED
  • HEIGHT 3.5 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number P648UF19
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - OCLCHD50G3 - Hubbell Incorporated
Specs
Port Type MTP
Ports 12
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details