Hubbell Incorporated Pre-Configured Patch Panel HPJ48

Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Pre-Configured Patch Panel
HPJ48
Pre-Configured Patch Panel HPJ48
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
  • UNLOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 3.5 INCH H SIZE
  • BLACK COLOR
  • UL 1863, UL (CANADA AND US) APPROVAL
  • 48 PORT(S)
  • 6A CATEGORY
  • 2U RACK UNIT
  • STYLE FLAT
  • FINISH DURABLE BLACK POWER COATED
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number HPJ48
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6; Cat6
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling - IE-TO-RJ45-C - Weidmuller
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Cable Specifications Category 6
View Details