Hubbell Incorporated Pre-Configured Patch Panel P5E24UEW

Description
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE WHITE COLOR UL 1863, CUL APPROVAL 24 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE WHITE COLOR UL 1863, CUL APPROVAL 24 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P5E24UEW - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P5E24UEW
Pre-Configured Patch Panel P5E24UEW
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE WHITE COLOR UL 1863, CUL APPROVAL 24 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
  • 14 GAUGE STEEL MATERIAL
  • 1.75 INCH H SIZE
  • WHITE COLOR
  • UL 1863, CUL APPROVAL
  • 24 PORT(S)
  • 5E CATEGORY
  • UNIVERSAL WIRING CODE
  • 1U RACK UNIT
  • SPEEDGAIN[R] BRAND
  • INCLUDES CABLE MANAGEMENT BAR
  • P5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number P5E24UEW
Product Name Pre-Configured Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739421 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
CAT6 Patch Panel, Feed-Through, 1U, Unshielded, 48-Port - JPM820A-HD - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details