Hubbell Incorporated Pre-Configured Patch Panel P5E16UE

Description
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 16 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND P5E MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 16 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND P5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P5E16UE - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P5E16UE
Pre-Configured Patch Panel P5E16UE
14 GAUGE STEEL MATERIAL 1.75 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 16 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 1U RACK UNIT SPEEDGAIN[R] BRAND P5E MODEL
  • 14 GAUGE STEEL MATERIAL
  • 1.75 INCH H SIZE
  • BLACK COLOR
  • UL 1863, CUL APPROVAL
  • 16 PORT(S)
  • 5E CATEGORY
  • UNIVERSAL WIRING CODE
  • 1U RACK UNIT
  • SPEEDGAIN[R] BRAND
  • P5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number P5E16UE
Product Name Pre-Configured Patch Panel
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Pre-Configured Patch Panel - P6E96UW - Hubbell Incorporated
Specs
Ports 96
Height in U 4
Cable Specifications Category 6
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details