Hubbell Incorporated Fiber Optic Patch Panel OCLCDSM

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLUE COLOR MTP CONNECTOR TYPE 12 PORT(S) OS2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLUE COLOR MTP CONNECTOR TYPE 12 PORT(S) OS2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - OCLCDSM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
OCLCDSM
Fiber Optic Patch Panel OCLCDSM
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLUE COLOR MTP CONNECTOR TYPE 12 PORT(S) OS2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • BLUE COLOR
  • MTP CONNECTOR TYPE
  • 12 PORT(S)
  • OS2 FIBER TYPE
  • APPLICATION DATA CENTER, CROSS CONNECT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number OCLCDSM
Product Name Fiber Optic Patch Panel
Port Type MTP
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CAT.5E Patch Panel - FBCA46 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Cable Specifications Category 5/5E
View Details
Specs
Port Type SC Connector; ST Connector
Ports 72
Cable Specifications Fiber Optic Cable
View Details