Hubbell Incorporated Fiber Optic Patch Panel OCLC50G

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM3 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM3 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - OCLC50G - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
OCLC50G
Fiber Optic Patch Panel OCLC50G
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM3 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • AQUA COLOR
  • MTP CONNECTOR TYPE
  • 12 PORT(S)
  • OM3 FIBER TYPE
  • APPLICATION DATA CENTER, CROSS CONNECT
  • TEMPERATURE RATING 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number OCLC50G
Product Name Fiber Optic Patch Panel
Port Type MTP
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Optic Patch Panel - OCLCHD50G3 - Hubbell Incorporated
Specs
Port Type MTP
Ports 12
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details