Hubbell Incorporated Standard Wall Plate NP2OW

Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP2OW - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP2OW
Standard Wall Plate NP2OW
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • OFFICE WHITE COLOR
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP2OW
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 11JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Datacommunication Face Plate - IFP12GY - Hubbell Incorporated
Specs
Opening / Devices One
View Details