Hubbell Incorporated Datacommunication Face Plate IFP12GY

Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 2 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 2 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP12GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP12GY
Datacommunication Face Plate IFP12GY
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 2 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CUL, CSA APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 2 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP12GY
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate - HPWS26 - Hubbell Incorporated
Specs
Opening / Devices One
Material Stainless Steel
View Details
GOLD RCA SPEAKER JACK BLK STRIPE ALMOND - LE-40830-BAE - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details