Hubbell Incorporated Standard Wall Plate NP265I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP265I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP265I
Standard Wall Plate NP265I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (5) DECORATOR CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP265I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
MILESTEK KEYSTONE F TYPE JACK WHITE - 60-10191 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details