Hubbell Incorporated Standard Wall Plate NP126BK

Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP126BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP126BK
Standard Wall Plate NP126BK
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP126BK
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Datacommunication Face Plate - IFP13AL - Hubbell Incorporated
Specs
Opening / Devices One
View Details
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - 60-15624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details