Hubbell Incorporated Standard Wall Plate N2111

Description
LOCKING, STRAIGHT BLADE TYPE NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HUBBELL. BRAND APPLICATION COMMERCIAL AND INDUSTRIAL SCREW MOUNTED
Datasheet
Description
LOCKING, STRAIGHT BLADE TYPE NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HUBBELL. BRAND APPLICATION COMMERCIAL AND INDUSTRIAL SCREW MOUNTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N2111 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N2111
Standard Wall Plate N2111
LOCKING, STRAIGHT BLADE TYPE NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HUBBELL. BRAND APPLICATION COMMERCIAL AND INDUSTRIAL SCREW MOUNTED
  • LOCKING, STRAIGHT BLADE TYPE
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HUBBELL. BRAND
  • APPLICATION COMMERCIAL AND INDUSTRIAL
  • SCREW MOUNTED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N2111
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products