Hubbell Incorporated Datacommunication Face Plate with Jack IM3RS1AL

Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL ALMOND COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IAM3R MODEL
Datasheet
Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL ALMOND COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IAM3R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - IM3RS1AL - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
IM3RS1AL
Datacommunication Face Plate with Jack IM3RS1AL
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL ALMOND COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IAM3R MODEL
  • BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL
  • ALMOND COLOR
  • UL, UL (CANADA AND US) APPROVAL
  • AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION
  • (3) RCA A/V DEVICE TYPE
  • ISTATION[TM] BRAND
  • CABLE TYPE COAX
  • IMPEDANCE 75 OHM
  • IAM3R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IM3RS1AL
Product Name Datacommunication Face Plate with Jack
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate - IFP11BK - Hubbell Incorporated
Specs
Opening / Devices One
View Details