Hubbell Incorporated Standard Wall Plate N1201M

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N1201M - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N1201M
Standard Wall Plate N1201M
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N1201M
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products