Hubbell Incorporated Standard Wall Plate N0102

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N0102 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N0102
Standard Wall Plate N0102
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N0102
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - SP38-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details
Standard Wall Plate - NP264W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details