HEAVY DUTY, MULTIPLE STRENGTH TYPE
52 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1/2 INCH DIA X 12 INCH L EYE SIZE
24600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, MULTIPLE STRENGTH TYPE
52 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1/2 INCH DIA X 12 INCH L EYE SIZE
24600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, MULTIPLE STRENGTH TYPE
52 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1/2 INCH DIA X 12 INCH L EYE SIZE
24600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND