Klein Tools, Inc.Forged Steel Cable Pulling Grip162520-1
Description
FORGED STEEL MATERIAL
0.5 INCH MIN. CABLE OUTER DIAMETER
1 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
0.5 INCH MIN. CABLE OUTER DIAMETER
1 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
FORGED STEEL MATERIAL
0.5 INCH MIN. CABLE OUTER DIAMETER
1 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1625 MODEL
FORGED STEEL MATERIAL
0.5 INCH MIN. CABLE OUTER DIAMETER
1 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION