Hubbell Incorporated Occupancy Sensor/Switch LXOMDT2000LP

Description
OCCUPANCY SENSOR WITH DUAL TECHNOLOGY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING ULTRASONIC, PASSIVE INFRARED SENSOR TYPE 2000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OPERATING TEMPERATURE 32 TO 104 DEG F CONTROL TYPE SINGLE CIRCUIT NUMBER OF BUTTONS 1 LX MODEL
Datasheet
Description
OCCUPANCY SENSOR WITH DUAL TECHNOLOGY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING ULTRASONIC, PASSIVE INFRARED SENSOR TYPE 2000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OPERATING TEMPERATURE 32 TO 104 DEG F CONTROL TYPE SINGLE CIRCUIT NUMBER OF BUTTONS 1 LX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LXOMDT2000LP - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
LXOMDT2000LP
Occupancy Sensor/Switch LXOMDT2000LP
OCCUPANCY SENSOR WITH DUAL TECHNOLOGY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING ULTRASONIC, PASSIVE INFRARED SENSOR TYPE 2000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OPERATING TEMPERATURE 32 TO 104 DEG F CONTROL TYPE SINGLE CIRCUIT NUMBER OF BUTTONS 1 LX MODEL
  • OCCUPANCY SENSOR WITH DUAL TECHNOLOGY TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • ULTRASONIC, PASSIVE INFRARED SENSOR TYPE
  • 2000 SQ FT AREA COVERAGE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • CONTROL TYPE SINGLE CIRCUIT
  • NUMBER OF BUTTONS 1
  • LX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number LXOMDT2000LP
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details
Occupancy Sensor/Switch - RMS140AL - Hubbell Incorporated
Specs
Type Passive Infrared, PIRs
View Details