ALMOND FINISH
UL, CUL APPROVAL
120/277 VAC VOLTAGE RATING
6 INCH WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
HOMESELECT[T], HUBBELL[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
ALMOND FINISH
UL, CUL APPROVAL
120/277 VAC VOLTAGE RATING
6 INCH WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
HOMESELECT[T], HUBBELL[R] BRAND
ALMOND FINISH
UL, CUL APPROVAL
120/277 VAC VOLTAGE RATING
6 INCH WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
HOMESELECT[T], HUBBELL[R] BRAND
ALMOND FINISH
UL, CUL APPROVAL
120/277 VAC VOLTAGE RATING
6 INCH WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 SQ FT AT 36 TO 54 INCH MOUNTING HEIGHT AREA COVERAGE