LP32T41K -- COMPACT FLUORESCENT LAMP WITH BALLAST
Hubbell Lighting, Inc.
Compact Fluorescent Lamp with Ballast
LP32T41K
Description
32 W WATTAGE
TRIPLE STYLE
41000
Description
32 W WATTAGE
TRIPLE STYLE
41000
Datasheet
Suppliers
Compact Fluorescent Lamp with Ballast
LP32T41K
32 W WATTAGE
TRIPLE STYLE
41000
- 32 W WATTAGE
- TRIPLE STYLE
- 41000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
LP32T41K |
|
Product Name
|
Compact Fluorescent Lamp with Ballast |
|
Lamp Power
|
32 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Bi-Pin T5; Miniature Bi-Pin
Lamp Power
14 watts
Rated Average Life
3600 hours
View Details
JKL Components Corporation
Base Type
Axial Leads
Rated Average Life
20000 hours
Mean Lumens
38000 lm (3026 cp)
View Details
2 suppliers
Base Type
Medium Bipost
Lamp Power
40 watts
Color Temperature
2800 K
View Details