CCFL, Tri-Phosphor RGB White Lamp 1820V (Start), 810V (Operating) 5mA 46000 cd/m2 2.0mm x 292mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF20292-24B | 289-1108-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 38000 lm (3026 cp) | |
| Color Temperature | 8810 K |