Hubbell Lighting, Inc. Outdoor Wall Light LMC-150P8-1-LP

Description
CUTOFF TYPE 16 INCH L X 12.125 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT GLASS REFRACTOR/LENS TYPE LAREDO[R] BRAND APPLICATION WET LOCATION LMC MODEL
Datasheet
Description
CUTOFF TYPE 16 INCH L X 12.125 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT GLASS REFRACTOR/LENS TYPE LAREDO[R] BRAND APPLICATION WET LOCATION LMC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LMC-150P8-1-LP - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
LMC-150P8-1-LP
Outdoor Wall Light LMC-150P8-1-LP
CUTOFF TYPE 16 INCH L X 12.125 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT GLASS REFRACTOR/LENS TYPE LAREDO[R] BRAND APPLICATION WET LOCATION LMC MODEL
  • CUTOFF TYPE
  • 16 INCH L X 12.125 INCH W X 9 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT GLASS REFRACTOR/LENS TYPE
  • LAREDO[R] BRAND
  • APPLICATION WET LOCATION
  • LMC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LMC-150P8-1-LP
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details