UNIVERSAL TYPE
25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE
WHITE FINISH
20 GAUGE STEEL ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, LIGHT INDUSTRIAL APPLICATION
PAR36 INCANDESCENT LAMP TYPE
40 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
CORROSION RESISTANT, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
APPLICABLE STANDARD NFPA 70/101
TEMPERATURE RATING 68 TO 86 DEG F
LAMP HEAD COLOR WHITE
LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC
LM MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE
WHITE FINISH
20 GAUGE STEEL ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, LIGHT INDUSTRIAL APPLICATION
PAR36 INCANDESCENT LAMP TYPE
40 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
CORROSION RESISTANT, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
APPLICABLE STANDARD NFPA 70/101
TEMPERATURE RATING 68 TO 86 DEG F
LAMP HEAD COLOR WHITE
LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC
LM MODEL
UNIVERSAL TYPE
25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE
WHITE FINISH
20 GAUGE STEEL ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, LIGHT INDUSTRIAL APPLICATION
PAR36 INCANDESCENT LAMP TYPE
40 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
CORROSION RESISTANT, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
APPLICABLE STANDARD NFPA 70/101
TEMPERATURE RATING 68 TO 86 DEG F
LAMP HEAD COLOR WHITE
LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC
LM MODEL
UNIVERSAL TYPE
25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE
WHITE FINISH
20 GAUGE STEEL ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, LIGHT INDUSTRIAL APPLICATION
PAR36 INCANDESCENT LAMP TYPE
40 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
CORROSION RESISTANT, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
APPLICABLE STANDARD NFPA 70/101
TEMPERATURE RATING 68 TO 86 DEG F
LAMP HEAD COLOR WHITE
LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC