Hubbell Lighting, Inc.High/Low Bay FixtureLLHV4-50H-WST-EDU
Description
HIGH BAY TYPE
POLYESTER POWDER COAT PAINT FINISH
2 INCH
UL, CSA APPROVAL
PENDANT MOUNTING
LED LAMP TYPE
236 TO 237 W LAMP WATTAGE
CODE GAUGE STEEL HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
WIDE REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
VIRGIN ACRYLIC/POLYCARBONAT
E REFRACTOR/LENS TYPE
DRIVER TYPE 0 TO 10 V DIMMING
COLOR TEMPERATURE 5000 K
Hubbell Lighting, Inc.
Done
Description
HIGH BAY TYPE
POLYESTER POWDER COAT PAINT FINISH
2 INCH
UL, CSA APPROVAL
PENDANT MOUNTING
LED LAMP TYPE
236 TO 237 W LAMP WATTAGE
CODE GAUGE STEEL HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
WIDE REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
VIRGIN ACRYLIC/POLYCARBONAT
E REFRACTOR/LENS TYPE
DRIVER TYPE 0 TO 10 V DIMMING
COLOR TEMPERATURE 5000 K
HIGH BAY TYPE
POLYESTER POWDER COAT PAINT FINISH
2 INCH
UL, CSA APPROVAL
PENDANT MOUNTING
LED LAMP TYPE
236 TO 237 W LAMP WATTAGE
CODE GAUGE STEEL HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
WIDE REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
VIRGIN ACRYLIC/POLYCARBONAT
E REFRACTOR/LENS TYPE
DRIVER TYPE 0 TO 10 V DIMMING
COLOR TEMPERATURE 5000 K