Wiegmann Wireway Elbow LJWL90126A

Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet
Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJWL90126A - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJWL90126A
Wireway Elbow LJWL90126A
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJWL90126A
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C36SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wireway Straight Section - F66T148GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Raceway AL3300 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Straight Section - JW81 - Wiegmann
Specs
Material Steel
Straight Section Length 12"
Cover Style Screw-on; Hinged
View Details