Wiegmann Wireway Elbow LJW906CCW

Description
" COUNTER CLOCKWISE TRANSPOSITION TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "
Description
" COUNTER CLOCKWISE TRANSPOSITION TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJW906CCW - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJW906CCW
Wireway Elbow LJW906CCW
" COUNTER CLOCKWISE TRANSPOSITION TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "

"

  • COUNTER CLOCKWISE TRANSPOSITION TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, QUICK RELEASE CLAMP COVER TYPE
  • 90 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • USED ON LJW SERIES WIREWAY
  • LJW MODEL

"

Supplier's Site

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW906CCW
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EY - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wiring Gutter/Trough - F1212T60HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details
Raceway ALA3800 Series -  - Legrand
Specs
Style Wiring Trough
Material Other Material; (Aluminum)
View Details
Wireway Straight Section - S101060NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details