10-1/4 INCH W X 6-1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
7 X 7 WIDE DISTRIBUTION/BEAM SPREAD
LARAMIE[R] BRAND
APPLICATION WET LOCATION
LFS MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
10-1/4 INCH W X 6-1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
7 X 7 WIDE DISTRIBUTION/BEAM SPREAD
LARAMIE[R] BRAND
APPLICATION WET LOCATION
LFS MODEL
10-1/4 INCH W X 6-1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
7 X 7 WIDE DISTRIBUTION/BEAM SPREAD
LARAMIE[R] BRAND
APPLICATION WET LOCATION
LFS MODEL