10-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A19/A21/A23/BR30/BR4
0/PAR30L/PAR38 LAMP TYPE
100 W (A19), 150 W (A21/A23/BR40), 85 W (BR30), 75 W (PAR30L), 250 W (PAR38) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Hubbell Lighting, Inc.
Done
Datasheet
Description
10-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A19/A21/A23/BR30/BR4
0/PAR30L/PAR38 LAMP TYPE
100 W (A19), 150 W (A21/A23/BR40), 85 W (BR30), 75 W (PAR30L), 250 W (PAR38) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
10-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A19/A21/A23/BR30/BR4
0/PAR30L/PAR38 LAMP TYPE
100 W (A19), 150 W (A21/A23/BR40), 85 W (BR30), 75 W (PAR30L), 250 W (PAR38) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH