Hubbell Lighting, Inc. Low Voltage Track Head AKTSG WH

Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA X 3 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA X 3 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTSG WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTSG WH
Low Voltage Track Head AKTSG WH
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA X 3 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
  • DIE-CAST EXTRUDED ALUMINUM MATERIAL
  • 3-1/2 INCH DIA X 3 INCH L SIZE
  • BAKED ENAMEL WHITE FINISH
  • 6-1/2 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • MR16 20 TO 75 W LAMP TYPE
  • GIMBAL STYLE
  • INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
  • ARCHITRAK[R], SIGNOS[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTSG WH
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3-1/2 Inch Dia x 3 Inch L
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
VP INCANDESCENT Series Vapor Proof Enclosed and Gasketed Incandescent Fixture -  - Rig-A-Lite
Specs
Application Commercial; Industrial
Fixture Type Ceiling Fixtures
Lamp Type Incandescent
View Details