Hubbell Lighting, Inc. Fluorescent Recessed Housing LF6CFH213EB

Description
OPEN DOWNLIGHT TYPE 4 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) (2) 4 PIN TT LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE LITEFRAME[R] BRAND
Datasheet
Description
OPEN DOWNLIGHT TYPE 4 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) (2) 4 PIN TT LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE LITEFRAME[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - LF6CFH213EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
LF6CFH213EB
Fluorescent Recessed Housing LF6CFH213EB
OPEN DOWNLIGHT TYPE 4 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) (2) 4 PIN TT LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE LITEFRAME[R] BRAND
  • OPEN DOWNLIGHT TYPE
  • 4 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • (2) 4 PIN TT LAMP TYPE
  • 13 W LAMP WATTAGE
  • 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 6 1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF6CFH213EB
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Area/Roadway Light - CR1-A-P40-H3-F-Q-DB-L - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 to 277 volts
Wattage 400 watts
View Details