Hubbell Lighting, Inc. Fluorescent Recessed Housing LF6CFH132EB

Description
LENSED DOWNLIGHT TYPE 5-3/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Description
LENSED DOWNLIGHT TYPE 5-3/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - LF6CFH132EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
LF6CFH132EB
Fluorescent Recessed Housing LF6CFH132EB
LENSED DOWNLIGHT TYPE 5-3/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • LENSED DOWNLIGHT TYPE
  • 5-3/4 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
  • 26/32/42 W LAMP WATTAGE
  • 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF6CFH132EB
Product Name Fluorescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Remote Emergency Light Unit - C1D2TR-12V12WF - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 12 volts
Wattage 12 watts
View Details