Hubbell Lighting, Inc. Low Voltage Recessed Housing LF4SQLED

Description
OPEN DOWNLIGHT TYPE UL, CSA APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE 5-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND ENERGY STAR CERTIFIED
Datasheet
Description
OPEN DOWNLIGHT TYPE UL, CSA APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE 5-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND ENERGY STAR CERTIFIED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LF4SQLED - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LF4SQLED
Low Voltage Recessed Housing LF4SQLED
OPEN DOWNLIGHT TYPE UL, CSA APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE 5-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND ENERGY STAR CERTIFIED
  • OPEN DOWNLIGHT TYPE
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • 5-1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • ENERGY STAR CERTIFIED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF4SQLED
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Incandescent Recessed Housing - A4PAR - Hubbell Lighting, Inc.
Specs
Application DAMP LOCATION
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Incandescent
View Details