Hubbell Lighting, Inc. Incandescent Recessed Housing A4PAR

Description
7 1/3 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16 LAMP TYPE 45 TO 75 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 362 DEG HORIZONTAL LAMP MOUNTING POSITION 4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V
Datasheet
Description
7 1/3 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16 LAMP TYPE 45 TO 75 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 362 DEG HORIZONTAL LAMP MOUNTING POSITION 4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A4PAR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
A4PAR
Incandescent Recessed Housing A4PAR
7 1/3 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16 LAMP TYPE 45 TO 75 W LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 362 DEG HORIZONTAL LAMP MOUNTING POSITION 4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V
  • 7 1/3 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR16 LAMP TYPE
  • 45 TO 75 W LAMP WATTAGE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 45 DEG VERTICAL BY 362 DEG HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number A4PAR
Product Name Incandescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Industrial Fluorescent Fixture with Reflector - LHV4-632-M4RST-3EHLU-FO741 - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details