Hubbell Lighting, Inc. Low Voltage Recessed Housing LC6LED120

Description
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
Datasheet
Description
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LC6LED120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LC6LED120
Low Voltage Recessed Housing LC6LED120
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH ENERGY STAR CERTIFIED
  • 5-3/4 INCH
  • CSA APPROVAL
  • COMMERCIAL, WET LOCATION APPLICATION
  • 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • ENERGY STAR CERTIFIED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LC6LED120
Product Name Low Voltage Recessed Housing
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Area/Roadway Light - CR1-A-S40-H3-F-Q-DB-L - Hubbell Lighting, Inc.
Specs
Lamp Type Sodium
Features Ballast Included
Voltage 120 to 277 volts
View Details