Hubbell Lighting, Inc.Low Voltage Recessed HousingLB6LED335K WH
Description
6 INCH
NEW/EXISTING CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED 15 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
6-7/8 INCH CEILING OPENING SIZE
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
ENERGY STAR CERTIFIED
Hubbell Lighting, Inc.
Done
Datasheet
Description
6 INCH
NEW/EXISTING CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED 15 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
6-7/8 INCH CEILING OPENING SIZE
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
ENERGY STAR CERTIFIED
6 INCH
NEW/EXISTING CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
WET LOCATION APPLICATION
LED 15 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
6-7/8 INCH CEILING OPENING SIZE
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
ENERGY STAR CERTIFIED