Wiegmann Wireway Elbow L121245

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - L121245 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
L121245
Wireway Elbow L121245
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • UL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number L121245
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DTN - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Wireway Elbow - L080845 - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Screw-on; Hinged
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details