Wiegmann Wireway Elbow LJWL456B

Description
INSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet
Description
INSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJWL456B - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJWL456B
Wireway Elbow LJWL456B
INSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
  • INSIDE OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJWL456B
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - JW65 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 60"
View Details