Wiegmann Wireway Elbow L060645

Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet
Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - L060645 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
L060645
Wireway Elbow L060645
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 45 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "

"

  • TOP OPENING TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • 45 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • USED ON HS AND S SERIES WIREWAY

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number L060645
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT3644 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Uniduct Series 2700/2800/2900 -  - Legrand
Specs
Style Feed Through Wireway
Material PVC
Cover Style Hinged
View Details
Wireway Straight Section - JW44 - Wiegmann
Specs
Material Steel
Straight Section Length 48"
Cover Style Screw-on; Hinged
View Details