Wiegmann Wireway Elbow L020290

Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet
Description
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - L020290 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
L020290
Wireway Elbow L020290
" TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON HS AND S SERIES WIREWAY "

"

  • TOP OPENING TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • 90 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • USED ON HS AND S SERIES WIREWAY

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number L020290
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E24SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - HS221NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Raceway S4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Stainless Steel
Cover Style Snap-on
View Details